Vishay Intertechnology, Inc. RES 93 OHM 1W 1% AXIAL CMF6093R000FKBF

Description
RES 93ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 93ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93 OHM 1W 1% AXIAL - CMF6093R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93 OHM 1W 1% AXIAL
CMF6093R000FKBF
RES 93 OHM 1W 1% AXIAL CMF6093R000FKBF
RES 93ohm 1W 1% AXIAL

RES 93ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6093R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6093R000FKBF-ND
Through Hole Resistors CMF6093R000FKBF-ND
93 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 93 Ohm, +/1 Percent, 100 Ppm Vishay - 92H5018 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 93 Ohm, +/1 Percent, 100 Ppm Vishay
92H5018
Cmf60, 93 Ohm, +/1 Percent, 100 Ppm Vishay 92H5018
CMF60, 93 Ohm, +/- 1 Percent, 100 ppm

CMF60, 93 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6093R000FKBF CMF6093R000FKBF-ND 92H5018
Product Name RES 93 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 93 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93 ohms 93 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details