Vishay Intertechnology, Inc. RES 938 OHM 1W 0.1% AXIAL CMF60938R00BERE

Description
RES 938ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 938ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 938 OHM 1W 0.1% AXIAL - CMF60938R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 938 OHM 1W 0.1% AXIAL
CMF60938R00BERE
RES 938 OHM 1W 0.1% AXIAL CMF60938R00BERE
RES 938ohm 1W 0.1% AXIAL

RES 938ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60938R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60938R00BERE-ND
Through Hole Resistors CMF60938R00BERE-ND
938 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

938 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60938R00BERE CMF60938R00BERE-ND
Product Name RES 938 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 938 ohms 938 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers