Vishay Intertechnology, Inc. RES 90.9 OHM 1W 1% AXIAL CMF6090R900FHEK

Description
RES 90.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 1% AXIAL - CMF6090R900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% AXIAL
CMF6090R900FHEK
RES 90.9 OHM 1W 1% AXIAL CMF6090R900FHEK
RES 90.9ohm 1W 1% AXIAL

RES 90.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6090R900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090R900FHEK-ND
Through Hole Resistors CMF6090R900FHEK-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6090R900FHEK CMF6090R900FHEK-ND
Product Name RES 90.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details