Vishay Intertechnology, Inc. RES 90.9 OHM 1W 1% AXIAL CMF6090R900FHBF

Description
RES 90.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 1% AXIAL - CMF6090R900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% AXIAL
CMF6090R900FHBF
RES 90.9 OHM 1W 1% AXIAL CMF6090R900FHBF
RES 90.9ohm 1W 1% AXIAL

RES 90.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6090R900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090R900FHBF-ND
Through Hole Resistors CMF6090R900FHBF-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2329
Resistor,metal Film,90.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2329
Resistor,Metal Film,90.9Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,90.9Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090R900FHBF CMF6090R900FHBF-ND 42C2329
Product Name RES 90.9 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,90.9Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details