Vishay Intertechnology, Inc. Metal Film Resistors - CMF6090R000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6090R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6090R000FKR6
Metal Film Resistors - CMF6090R000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6090R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090R000FKR6-ND
Through Hole Resistors CMF6090R000FKR6-ND
90 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 90 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2327 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 90 Ohm, +/1 Percent, 100 Ppm Vishay
42C2327
Cmf60, 90 Ohm, +/1 Percent, 100 Ppm Vishay 42C2327
CMF60, 90 Ohm, +/- 1 Percent, 100 ppm

CMF60, 90 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090R000FKR6 CMF6090R000FKR6-ND 42C2327
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 90 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details