Vishay Intertechnology, Inc. Through Hole Resistors CMF6090K900FHR6

Description
90.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6090K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090K900FHR6-ND
Through Hole Resistors CMF6090K900FHR6-ND
90.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1W 1% AXIAL - CMF6090K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1W 1% AXIAL
CMF6090K900FHR6
RES 90.9K OHM 1W 1% AXIAL CMF6090K900FHR6
RES 90.9Kohm 1W 1% AXIAL

RES 90.9Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,909Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2324
Resistor,metal Film,909Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2324
Resistor,Metal Film,909KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,909KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090K900FHR6-ND CMF6090K900FHR6 42C2324
Product Name Through Hole Resistors RES 90.9K OHM 1W 1% AXIAL Resistor,metal Film,909Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details