Vishay Intertechnology, Inc. RES 90.9K OHM 1W 0.25% AXIAL CMF6090K900CER6

Description
RES 90.9Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1W 0.25% AXIAL - CMF6090K900CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1W 0.25% AXIAL
CMF6090K900CER6
RES 90.9K OHM 1W 0.25% AXIAL CMF6090K900CER6
RES 90.9Kohm 1W 0.25% AXIAL

RES 90.9Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6090K900CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090K900CER6-ND
Through Hole Resistors CMF6090K900CER6-ND
90.9 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C2321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C2321
Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C2321
Resistor,Metal Film,909KOhms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090K900CER6 CMF6090K900CER6-ND 42C2321
Product Name RES 90.9K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details