Vishay Intertechnology, Inc. RES 90.9K OHM 1W 0.25% AXIAL CMF6090K900CEBF

Description
RES 90.9Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1W 0.25% AXIAL - CMF6090K900CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1W 0.25% AXIAL
CMF6090K900CEBF
RES 90.9K OHM 1W 0.25% AXIAL CMF6090K900CEBF
RES 90.9Kohm 1W 0.25% AXIAL

RES 90.9Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6090K900CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090K900CEBF-ND
Through Hole Resistors CMF6090K900CEBF-ND
90.9 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C2320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C2320
Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C2320
Resistor,Metal Film,909KOhms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090K900CEBF CMF6090K900CEBF-ND 42C2320
Product Name RES 90.9K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,909Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details