Vishay Intertechnology, Inc. Metal Film Resistors - CMF6090K000BHR6

Description
Metal Film Resistors - Through Hole 1/2watt 90Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 90Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6090K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6090K000BHR6
Metal Film Resistors - CMF6090K000BHR6
Metal Film Resistors - Through Hole 1/2watt 90Kohms .1%

Metal Film Resistors - Through Hole 1/2watt 90Kohms .1%

Supplier's Site
Through Hole Resistors - 541-CMF6090K000BHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6090K000BHR6TR-ND
Through Hole Resistors 541-CMF6090K000BHR6TR-ND
90 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF6090K000BHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6090K000BHR6CT-ND
Through Hole Resistors 541-CMF6090K000BHR6CT-ND
RES 90K OHM 1W 0.1% AXIAL

RES 90K OHM 1W 0.1% AXIAL

Buy Now Datasheet
Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2318
Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2318
CMF60, 90 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 90 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090K000BHR6 541-CMF6090K000BHR6TR-ND 42C2318
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 90000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details