Vishay Intertechnology, Inc. RES 90K OHM 1W 0.1% AXIAL CMF6090K000BHBF

Description
RES 90Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 90Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90K OHM 1W 0.1% AXIAL - CMF6090K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90K OHM 1W 0.1% AXIAL
CMF6090K000BHBF
RES 90K OHM 1W 0.1% AXIAL CMF6090K000BHBF
RES 90Kohm 1W 0.1% AXIAL

RES 90Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6090K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090K000BHBF-ND
Through Hole Resistors CMF6090K000BHBF-ND
90 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2317
Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2317
CMF60, 90 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 90 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6090K000BHBF CMF6090K000BHBF-ND 42C2317
Product Name RES 90K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers