Vishay Intertechnology, Inc. RES 909 OHM 1W 1% AXIAL CMF60909R00FKRE

Description
RES 909ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1W 1% AXIAL - CMF60909R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 1% AXIAL
CMF60909R00FKRE
RES 909 OHM 1W 1% AXIAL CMF60909R00FKRE
RES 909ohm 1W 1% AXIAL

RES 909ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60909R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60909R00FKRE-ND
Through Hole Resistors CMF60909R00FKRE-ND
909 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60909R00FKRE CMF60909R00FKRE-ND
Product Name RES 909 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details