Vishay Intertechnology, Inc. Through Hole Resistors CMF60909R00CEEK

Description
909 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60909R00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60909R00CEEK-ND
Through Hole Resistors CMF60909R00CEEK-ND
909 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 909 OHM 1W 0.25% AXIAL - CMF60909R00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 0.25% AXIAL
CMF60909R00CEEK
RES 909 OHM 1W 0.25% AXIAL CMF60909R00CEEK
RES 909ohm 1W 0.25% AXIAL

RES 909ohm 1W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60909R00CEEK-ND CMF60909R00CEEK
Product Name Through Hole Resistors RES 909 OHM 1W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details