Vishay Intertechnology, Inc. RES 909 OHM 1W 0.25% AXIAL CMF60909R00CEBF

Description
RES 909ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1W 0.25% AXIAL - CMF60909R00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 0.25% AXIAL
CMF60909R00CEBF
RES 909 OHM 1W 0.25% AXIAL CMF60909R00CEBF
RES 909ohm 1W 0.25% AXIAL

RES 909ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60909R00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60909R00CEBF-ND
Through Hole Resistors CMF60909R00CEBF-ND
909 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C2343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C2343
Resistor,metal Film,909Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C2343
Resistor,Metal Film,909Ohms,500WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909Ohms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60909R00CEBF CMF60909R00CEBF-ND 42C2343
Product Name RES 909 OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,909Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers