Vishay Intertechnology, Inc. RES 900 OHM 1W 0.1% AXIAL CMF60900R00BER6

Description
RES 900ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1W 0.1% AXIAL - CMF60900R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1W 0.1% AXIAL
CMF60900R00BER6
RES 900 OHM 1W 0.1% AXIAL CMF60900R00BER6
RES 900ohm 1W 0.1% AXIAL

RES 900ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60900R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60900R00BER6-ND
Through Hole Resistors CMF60900R00BER6-ND
900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2336 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2336
Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2336
CMF60, 900 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 900 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60900R00BER6 CMF60900R00BER6-ND 42C2336
Product Name RES 900 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details