Vishay Intertechnology, Inc. Through Hole Resistors CMF60900R00BEBF

Description
900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60900R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60900R00BEBF-ND
Through Hole Resistors CMF60900R00BEBF-ND
900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 900 OHM 1W 0.1% AXIAL - CMF60900R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1W 0.1% AXIAL
CMF60900R00BEBF
RES 900 OHM 1W 0.1% AXIAL CMF60900R00BEBF
RES 900ohm 1W 0.1% AXIAL

RES 900ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2335 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2335
Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2335
CMF60, 900 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 900 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60900R00BEBF-ND CMF60900R00BEBF 42C2335
Product Name Through Hole Resistors RES 900 OHM 1W 0.1% AXIAL Cmf60, 900 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details