Vishay Intertechnology, Inc. Through Hole Resistors CMF60900K00FKR6

Description
900 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
900 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60900K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60900K00FKR6-ND
Through Hole Resistors CMF60900K00FKR6-ND
900 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 900K OHM 1W 1% AXIAL - CMF60900K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900K OHM 1W 1% AXIAL
CMF60900K00FKR6
RES 900K OHM 1W 1% AXIAL CMF60900K00FKR6
RES 900Kohm 1W 1% AXIAL

RES 900Kohm 1W 1% AXIAL

Supplier's Site
Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2333 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay
42C2333
Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay 42C2333
CMF60, 900 kOhm, +/- 1 Percent, 100 ppm

CMF60, 900 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60900K00FKR6-ND CMF60900K00FKR6 42C2333
Product Name Through Hole Resistors RES 900K OHM 1W 1% AXIAL Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details