Vishay Intertechnology, Inc. RES 900K OHM 1W 1% AXIAL CMF60900K00FKBF

Description
RES 900Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 900Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900K OHM 1W 1% AXIAL - CMF60900K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900K OHM 1W 1% AXIAL
CMF60900K00FKBF
RES 900K OHM 1W 1% AXIAL CMF60900K00FKBF
RES 900Kohm 1W 1% AXIAL

RES 900Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60900K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60900K00FKBF-ND
Through Hole Resistors CMF60900K00FKBF-ND
900 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2332 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay
42C2332
Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay 42C2332
CMF60, 900 kOhm, +/- 1 Percent, 100 ppm

CMF60, 900 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60900K00FKBF CMF60900K00FKBF-ND 42C2332
Product Name RES 900K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 900 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details