Vishay Intertechnology, Inc. RES 8.87 OHM 1W 1% AXIAL CMF608R8700FKR6

Description
RES 8.87ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1W 1% AXIAL - CMF608R8700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1W 1% AXIAL
CMF608R8700FKR6
RES 8.87 OHM 1W 1% AXIAL CMF608R8700FKR6
RES 8.87ohm 1W 1% AXIAL

RES 8.87ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R8700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R8700FKR6-ND
Through Hole Resistors CMF608R8700FKR6-ND
8.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2193
Resistor,metal Film,8.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2193
Resistor,Metal Film,8.87Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.87Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R8700FKR6 CMF608R8700FKR6-ND 42C2193
Product Name RES 8.87 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details