Vishay Intertechnology, Inc. RES 8.87 OHM 1W 1% AXIAL CMF608R8700FKEK

Description
RES 8.87ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1W 1% AXIAL - CMF608R8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1W 1% AXIAL
CMF608R8700FKEK
RES 8.87 OHM 1W 1% AXIAL CMF608R8700FKEK
RES 8.87ohm 1W 1% AXIAL

RES 8.87ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R8700FKEK-ND
Through Hole Resistors CMF608R8700FKEK-ND
8.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608R8700FKEK CMF608R8700FKEK-ND
Product Name RES 8.87 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details