Vishay Intertechnology, Inc. Through Hole Resistors CMF608R7000FLBF

Description
8.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608R7000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R7000FLBF-ND
Through Hole Resistors CMF608R7000FLBF-ND
8.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.7 OHM 1W 1% AXIAL - CMF608R7000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.7 OHM 1W 1% AXIAL
CMF608R7000FLBF
RES 8.7 OHM 1W 1% AXIAL CMF608R7000FLBF
RES 8.7ohm 1W 1% AXIAL

RES 8.7ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 8.7 Ohm, +/1 Percent, 150 Ppm Vishay - 42C2190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.7 Ohm, +/1 Percent, 150 Ppm Vishay
42C2190
Cmf60, 8.7 Ohm, +/1 Percent, 150 Ppm Vishay 42C2190
CMF60, 8.7 Ohm, +/- 1 Percent, 150 ppm

CMF60, 8.7 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R7000FLBF-ND CMF608R7000FLBF 42C2190
Product Name Through Hole Resistors RES 8.7 OHM 1W 1% AXIAL Cmf60, 8.7 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.7 ohms 8.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details