Vishay Intertechnology, Inc. RES 8.5 OHM 1W 1% AXIAL CMF608R5000FKBF

Description
RES 8.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.5 OHM 1W 1% AXIAL - CMF608R5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.5 OHM 1W 1% AXIAL
CMF608R5000FKBF
RES 8.5 OHM 1W 1% AXIAL CMF608R5000FKBF
RES 8.5ohm 1W 1% AXIAL

RES 8.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R5000FKBF-ND
Through Hole Resistors CMF608R5000FKBF-ND
8.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608R5000FKBF CMF608R5000FKBF-ND
Product Name RES 8.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.5 ohms 8.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers