Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF608R4500FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF608R4500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF608R4500FKR6
Vishay/DaleMetal Film Resistors - CMF608R4500FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF608R4500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R4500FKR6-ND
Through Hole Resistors CMF608R4500FKR6-ND
8.45 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2185
Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2185
Resistor,Metal Film,8.45Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.45Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R4500FKR6 CMF608R4500FKR6-ND 42C2185
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details