Vishay Intertechnology, Inc. RES 8.45 OHM 1W 1% AXIAL CMF608R4500FKBF

Description
RES 8.45ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1W 1% AXIAL - CMF608R4500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1W 1% AXIAL
CMF608R4500FKBF
RES 8.45 OHM 1W 1% AXIAL CMF608R4500FKBF
RES 8.45ohm 1W 1% AXIAL

RES 8.45ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R4500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R4500FKBF-ND
Through Hole Resistors CMF608R4500FKBF-ND
8.45 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2184
Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2184
Resistor,Metal Film,8.45Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.45Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R4500FKBF CMF608R4500FKBF-ND 42C2184
Product Name RES 8.45 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.45Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers