Vishay Intertechnology, Inc. RES 8.25 OHM 1W 1% AXIAL CMF608R2500FKRE

Description
RES 8.25ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1W 1% AXIAL - CMF608R2500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1W 1% AXIAL
CMF608R2500FKRE
RES 8.25 OHM 1W 1% AXIAL CMF608R2500FKRE
RES 8.25ohm 1W 1% AXIAL

RES 8.25ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R2500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R2500FKRE-ND
Through Hole Resistors CMF608R2500FKRE-ND
8.25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608R2500FKRE CMF608R2500FKRE-ND
Product Name RES 8.25 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details