Vishay Intertechnology, Inc. Through Hole Resistors CMF608R2000FKRE

Description
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608R2000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R2000FKRE-ND
Through Hole Resistors CMF608R2000FKRE-ND
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF608R2000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF608R2000FKRE
Metal Film Resistors - CMF608R2000FKRE
Metal Film Resistors - Through Hole 1/2watt 8.2ohms 1%

Metal Film Resistors - Through Hole 1/2watt 8.2ohms 1%

Supplier's Site
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
42C2178
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay 42C2178
CMF60, 8.2 Ohm, +/- 1 Percent, 100 ppm

CMF60, 8.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R2000FKRE-ND CMF608R2000FKRE 42C2178
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers