Vishay Intertechnology, Inc. Metal Film Resistors - CMF608R2000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF608R2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF608R2000FKR6
Metal Film Resistors - CMF608R2000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF608R2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R2000FKR6-ND
Through Hole Resistors CMF608R2000FKR6-ND
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2179 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
42C2179
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay 42C2179
CMF60, 8.2 Ohm, +/- 1 Percent, 100 ppm

CMF60, 8.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R2000FKR6 CMF608R2000FKR6-ND 42C2179
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details