Vishay Intertechnology, Inc. RES 8.2 OHM 1W 1% AXIAL CMF608R2000FKEK64

Description
RES 8.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1W 1% AXIAL - CMF608R2000FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 1% AXIAL
CMF608R2000FKEK64
RES 8.2 OHM 1W 1% AXIAL CMF608R2000FKEK64
RES 8.2ohm 1W 1% AXIAL

RES 8.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R2000FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R2000FKEK64-ND
Through Hole Resistors CMF608R2000FKEK64-ND
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608R2000FKEK64 CMF608R2000FKEK64-ND
Product Name RES 8.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details