Vishay Intertechnology, Inc. Through Hole Resistors CMF608R0600FKEB

Description
8.06 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608R0600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R0600FKEB-ND
Through Hole Resistors CMF608R0600FKEB-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.06 OHM 1W 1% AXIAL - CMF608R0600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% AXIAL
CMF608R0600FKEB
RES 8.06 OHM 1W 1% AXIAL CMF608R0600FKEB
RES 8.06ohm 1W 1% AXIAL

RES 8.06ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF608R0600FKEB-ND CMF608R0600FKEB
Product Name Through Hole Resistors RES 8.06 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details