Vishay Intertechnology, Inc. RES 8 OHM 1W 1% AXIAL CMF608R0000FKBF

Description
RES 8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8 OHM 1W 1% AXIAL - CMF608R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 1W 1% AXIAL
CMF608R0000FKBF
RES 8 OHM 1W 1% AXIAL CMF608R0000FKBF
RES 8ohm 1W 1% AXIAL

RES 8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R0000FKBF-ND
Through Hole Resistors CMF608R0000FKBF-ND
8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8 Ohm, +/1 Percent, 100 Ppm Vishay
42C2171
Cmf60, 8 Ohm, +/1 Percent, 100 Ppm Vishay 42C2171
CMF60, 8 Ohm, +/- 1 Percent, 100 ppm

CMF60, 8 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R0000FKBF CMF608R0000FKBF-ND 42C2171
Product Name RES 8 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 8 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details