Vishay Intertechnology, Inc. RES 8.45M OHM 1W 1% AXIAL CMF608M4500FKR6112

Description
RES 8.45Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45M OHM 1W 1% AXIAL - CMF608M4500FKR6112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1W 1% AXIAL
CMF608M4500FKR6112
RES 8.45M OHM 1W 1% AXIAL CMF608M4500FKR6112
RES 8.45Mohm 1W 1% AXIAL

RES 8.45Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608M4500FKR6112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M4500FKR6112-ND
Through Hole Resistors CMF608M4500FKR6112-ND
8.45 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2167 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay
42C2167
Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay 42C2167
CMF60, 8.45 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8.45 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M4500FKR6112 CMF608M4500FKR6112-ND 42C2167
Product Name RES 8.45M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details