Vishay Intertechnology, Inc. RES 8.45M OHM 1W 1% AXIAL CMF608M4500FKBF112

Description
RES 8.45Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45M OHM 1W 1% AXIAL - CMF608M4500FKBF112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1W 1% AXIAL
CMF608M4500FKBF112
RES 8.45M OHM 1W 1% AXIAL CMF608M4500FKBF112
RES 8.45Mohm 1W 1% AXIAL

RES 8.45Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608M4500FKBF112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M4500FKBF112-ND
Through Hole Resistors CMF608M4500FKBF112-ND
8.45 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2166 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay
42C2166
Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay 42C2166
CMF60, 8.45 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8.45 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M4500FKBF112 CMF608M4500FKBF112-ND 42C2166
Product Name RES 8.45M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 8.45 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details