Vishay Intertechnology, Inc. Through Hole Resistors CMF608M2500FKR6112

Description
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608M2500FKR6112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M2500FKR6112-ND
Through Hole Resistors CMF608M2500FKR6112-ND
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.25M OHM 1W 1% AXIAL - CMF608M2500FKR6112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1W 1% AXIAL
CMF608M2500FKR6112
RES 8.25M OHM 1W 1% AXIAL CMF608M2500FKR6112
RES 8.25Mohm 1W 1% AXIAL

RES 8.25Mohm 1W 1% AXIAL

Supplier's Site
Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2162 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay
42C2162
Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay 42C2162
CMF60, 8.25 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8.25 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M2500FKR6112-ND CMF608M2500FKR6112 42C2162
Product Name Through Hole Resistors RES 8.25M OHM 1W 1% AXIAL Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details