Vishay Intertechnology, Inc. RES 8.25M OHM 1W 1% AXIAL CMF608M2500FKEB112

Description
RES 8.25Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1W 1% AXIAL - CMF608M2500FKEB112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1W 1% AXIAL
CMF608M2500FKEB112
RES 8.25M OHM 1W 1% AXIAL CMF608M2500FKEB112
RES 8.25Mohm 1W 1% AXIAL

RES 8.25Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608M2500FKEB112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M2500FKEB112-ND
Through Hole Resistors CMF608M2500FKEB112-ND
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608M2500FKEB112 CMF608M2500FKEB112-ND
Product Name RES 8.25M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers