Vishay Intertechnology, Inc. Through Hole Resistors CMF608M2500FKBF112

Description
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608M2500FKBF112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M2500FKBF112-ND
Through Hole Resistors CMF608M2500FKBF112-ND
8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF608M2500FKBF112 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF608M2500FKBF112
Metal Film Resistors - CMF608M2500FKBF112
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay
42C2161
Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay 42C2161
CMF60, 8.25 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8.25 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M2500FKBF112-ND CMF608M2500FKBF112 42C2161
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 8.25 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details