Vishay Precision Group Resistor, Metal Film, 8.2Mohm, 1W, 5%; Resistance Vishay CMF608M2000JKEA

Description
RESISTOR, METAL FILM, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 8.2Mohm, 1W, 5%; Resistance Vishay - 14R5290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.2Mohm, 1W, 5%; Resistance Vishay
14R5290
Resistor, Metal Film, 8.2Mohm, 1W, 5%; Resistance Vishay 14R5290
RESISTOR, METAL FILM, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14R5290
Product Name Resistor, Metal Film, 8.2Mohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 8.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details