Vishay Intertechnology, Inc. RES 8M OHM 1W 1% AXIAL CMF608M0000FKRE

Description
RES 8Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8M OHM 1W 1% AXIAL - CMF608M0000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1W 1% AXIAL
CMF608M0000FKRE
RES 8M OHM 1W 1% AXIAL CMF608M0000FKRE
RES 8Mohm 1W 1% AXIAL

RES 8Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608M0000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M0000FKRE-ND
Through Hole Resistors CMF608M0000FKRE-ND
8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay
42C2158
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay 42C2158
CMF60, 8 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M0000FKRE CMF608M0000FKRE-ND 42C2158
Product Name RES 8M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details