Vishay Intertechnology, Inc. Metal Film Resistors - CMF608M0000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF608M0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF608M0000FKR6
Metal Film Resistors - CMF608M0000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF608M0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M0000FKR6-ND
Through Hole Resistors CMF608M0000FKR6-ND
8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2159 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay
42C2159
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay 42C2159
CMF60, 8 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M0000FKR6 CMF608M0000FKR6-ND 42C2159
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details