Vishay Intertechnology, Inc. RES 8M OHM 1W 1% AXIAL CMF608M0000FKEK

Description
RES 8Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8M OHM 1W 1% AXIAL - CMF608M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1W 1% AXIAL
CMF608M0000FKEK
RES 8M OHM 1W 1% AXIAL CMF608M0000FKEK
RES 8Mohm 1W 1% AXIAL

RES 8Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M0000FKEK-ND
Through Hole Resistors CMF608M0000FKEK-ND
8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608M0000FKEK CMF608M0000FKEK-ND
Product Name RES 8M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details