Vishay Intertechnology, Inc. RES 8.87K OHM 1W 1% AXIAL CMF608K8700FKBF

Description
RES 8.87Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1W 1% AXIAL - CMF608K8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1W 1% AXIAL
CMF608K8700FKBF
RES 8.87K OHM 1W 1% AXIAL CMF608K8700FKBF
RES 8.87Kohm 1W 1% AXIAL

RES 8.87Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K8700FKBF-ND
Through Hole Resistors CMF608K8700FKBF-ND
8.87 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K8700FKBF CMF608K8700FKBF-ND
Product Name RES 8.87K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details