Vishay Intertechnology, Inc. RES 8.66K OHM 1W 1% AXIAL CMF608K6600FKR6

Description
RES 8.66Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1W 1% AXIAL - CMF608K6600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1W 1% AXIAL
CMF608K6600FKR6
RES 8.66K OHM 1W 1% AXIAL CMF608K6600FKR6
RES 8.66Kohm 1W 1% AXIAL

RES 8.66Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K6600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K6600FKR6-ND
Through Hole Resistors CMF608K6600FKR6-ND
8.66 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.66Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2155
Resistor,metal Film,8.66Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2155
Resistor,Metal Film,8.66KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.66KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K6600FKR6 CMF608K6600FKR6-ND 42C2155
Product Name RES 8.66K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.66Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers