Vishay Intertechnology, Inc. RES 8.66K OHM 1W 1% AXIAL CMF608K6600FEEA70

Description
RES 8.66Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1W 1% AXIAL - CMF608K6600FEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1W 1% AXIAL
CMF608K6600FEEA70
RES 8.66K OHM 1W 1% AXIAL CMF608K6600FEEA70
RES 8.66Kohm 1W 1% AXIAL

RES 8.66Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K6600FEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K6600FEEA70-ND
Through Hole Resistors CMF608K6600FEEA70-ND
8.66 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K6600FEEA70 CMF608K6600FEEA70-ND
Product Name RES 8.66K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details