Vishay Intertechnology, Inc. RES 8.45K OHM 1W 0.1% AXIAL CMF608K4500BHR670

Description
RES 8.45Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1W 0.1% AXIAL - CMF608K4500BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1W 0.1% AXIAL
CMF608K4500BHR670
RES 8.45K OHM 1W 0.1% AXIAL CMF608K4500BHR670
RES 8.45Kohm 1W 0.1% AXIAL

RES 8.45Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K4500BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K4500BHR670-ND
Through Hole Resistors CMF608K4500BHR670-ND
8.45 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K4500BHR670 CMF608K4500BHR670-ND
Product Name RES 8.45K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers