Vishay Intertechnology, Inc. RES 8.45K OHM 1W 0.1% AXIAL CMF608K4500BHEB

Description
RES 8.45Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1W 0.1% AXIAL - CMF608K4500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1W 0.1% AXIAL
CMF608K4500BHEB
RES 8.45K OHM 1W 0.1% AXIAL CMF608K4500BHEB
RES 8.45Kohm 1W 0.1% AXIAL

RES 8.45Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K4500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K4500BHEB-ND
Through Hole Resistors CMF608K4500BHEB-ND
8.45 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K4500BHEB CMF608K4500BHEB-ND
Product Name RES 8.45K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details