Vishay Intertechnology, Inc. RES 8.35K OHM 1W 0.1% AXIAL CMF608K3500BHR6

Description
RES 8.35Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1W 0.1% AXIAL - CMF608K3500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1W 0.1% AXIAL
CMF608K3500BHR6
RES 8.35K OHM 1W 0.1% AXIAL CMF608K3500BHR6
RES 8.35Kohm 1W 0.1% AXIAL

RES 8.35Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K3500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K3500BHR6-ND
Through Hole Resistors CMF608K3500BHR6-ND
8.35 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.35 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,83.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,83.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2148
Resistor,metal Film,83.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2148
Resistor,Metal Film,83.5KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,83.5KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K3500BHR6 CMF608K3500BHR6-ND 42C2148
Product Name RES 8.35K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,83.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers