Vishay Intertechnology, Inc. RES 8.35K OHM 1W 0.1% AXIAL CMF608K3500BHEB

Description
RES 8.35Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1W 0.1% AXIAL - CMF608K3500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1W 0.1% AXIAL
CMF608K3500BHEB
RES 8.35K OHM 1W 0.1% AXIAL CMF608K3500BHEB
RES 8.35Kohm 1W 0.1% AXIAL

RES 8.35Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K3500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K3500BHEB-ND
Through Hole Resistors CMF608K3500BHEB-ND
8.35 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.35 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K3500BHEB CMF608K3500BHEB-ND
Product Name RES 8.35K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details