Vishay Intertechnology, Inc. RES 8.25K OHM 1W 1% AXIAL CMF608K2500FKRE70

Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 1% AXIAL - CMF608K2500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 1% AXIAL
CMF608K2500FKRE70
RES 8.25K OHM 1W 1% AXIAL CMF608K2500FKRE70
RES 8.25Kohm 1W 1% AXIAL

RES 8.25Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2500FKRE70-ND
Through Hole Resistors CMF608K2500FKRE70-ND
8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2145
Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2145
Resistor,Metal Film,82.5KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,82.5KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K2500FKRE70 CMF608K2500FKRE70-ND 42C2145
Product Name RES 8.25K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers