Vishay Intertechnology, Inc. RES 8.25K OHM 1W 1% AXIAL CMF608K2500FKRE

Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 1% AXIAL - CMF608K2500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 1% AXIAL
CMF608K2500FKRE
RES 8.25K OHM 1W 1% AXIAL CMF608K2500FKRE
RES 8.25Kohm 1W 1% AXIAL

RES 8.25Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2500FKRE-ND
Through Hole Resistors CMF608K2500FKRE-ND
8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2144
Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2144
Resistor,Metal Film,8.25KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.25KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K2500FKRE CMF608K2500FKRE-ND 42C2144
Product Name RES 8.25K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.25Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details