Vishay Intertechnology, Inc. RES 8.25K OHM 1W 1% AXIAL CMF608K2500FHR6

Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 1% AXIAL - CMF608K2500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 1% AXIAL
CMF608K2500FHR6
RES 8.25K OHM 1W 1% AXIAL CMF608K2500FHR6
RES 8.25Kohm 1W 1% AXIAL

RES 8.25Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2500FHR6-ND
Through Hole Resistors CMF608K2500FHR6-ND
8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K2500FHR6 CMF608K2500FHR6-ND
Product Name RES 8.25K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details