Vishay Intertechnology, Inc. RES 8.25K OHM 1W 1% AXIAL CMF608K2500FHBF

Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 1% AXIAL - CMF608K2500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 1% AXIAL
CMF608K2500FHBF
RES 8.25K OHM 1W 1% AXIAL CMF608K2500FHBF
RES 8.25Kohm 1W 1% AXIAL

RES 8.25Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2500FHBF-ND
Through Hole Resistors CMF608K2500FHBF-ND
8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2139
Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2139
Resistor,Metal Film,82.5KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K2500FHBF CMF608K2500FHBF-ND 42C2139
Product Name RES 8.25K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details