Vishay Intertechnology, Inc. RES 8.25K OHM 1W 0.1% AXIAL CMF608K2500BHR6

Description
RES 8.25Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 0.1% AXIAL - CMF608K2500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 0.1% AXIAL
CMF608K2500BHR6
RES 8.25K OHM 1W 0.1% AXIAL CMF608K2500BHR6
RES 8.25Kohm 1W 0.1% AXIAL

RES 8.25Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2500BHR6-ND
Through Hole Resistors CMF608K2500BHR6-ND
8.25 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2137
Resistor,metal Film,82.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2137
Resistor,Metal Film,82.5KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K2500BHR6 CMF608K2500BHR6-ND 42C2137
Product Name RES 8.25K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details